Proto® Industrial Tools Open End Wrench J3128

Description
DOUBLE END, ANGLE TYPE 8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 22.2 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 19/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 22.2 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 19/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3128 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3128
Open End Wrench J3128
DOUBLE END, ANGLE TYPE 8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 22.2 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 19/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 8 INCH OVERALL LENGTH
  • 22.2 SMALLER END SIZE IN MM
  • 22.2 LARGER END SIZE IN MM
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 19/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.61 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3128
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details