Proto® Industrial Tools Open End Wrench J3572

Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 57.2 SMALLER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 57.2 SMALLER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3572 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3572
Open End Wrench J3572
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 57.2 SMALLER END SIZE IN MM 2 1/4 SMALLER END SIZE - FRACTIONAL 2.25 SMALLER END SIZE - DECIMAL 2 1/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 57.2 SMALLER END SIZE IN MM
  • 2 1/4 SMALLER END SIZE - FRACTIONAL
  • 2.25 SMALLER END SIZE - DECIMAL
  • 2 1/4 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.61 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3572
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details