Proto® Industrial Tools Open End Wrench J3546

Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 36.5 SMALLER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.43 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 36.5 SMALLER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.43 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3546 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3546
Open End Wrench J3546
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 36.5 SMALLER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.43 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 36.5 SMALLER END SIZE IN MM
  • 1 7/16 SMALLER END SIZE - FRACTIONAL
  • 1.438 SMALLER END SIZE - DECIMAL
  • 1 7/16 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.43 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3546
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details