Proto® Industrial Tools Open End Wrench J3328

Description
DOUBLE END TYPE 4-3/4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 15 DEG OFFSET ANGLE SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 4-3/4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 15 DEG OFFSET ANGLE SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3328 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3328
Open End Wrench J3328
DOUBLE END TYPE 4-3/4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 15 DEG OFFSET ANGLE SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 4-3/4 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 15 DEG OFFSET ANGLE
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3328
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details