Proto® Industrial Tools Combination Wrench J1248B

Description
20-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD FEDERAL GGG-W-636E COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
20-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD FEDERAL GGG-W-636E COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1248B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1248B
Combination Wrench J1248B
20-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD FEDERAL GGG-W-636E COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 20-1/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-1/2 SMALLER END SIZE - FRACTIONAL
  • 1-1/2 LARGER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1.5 LARGER END SIZE - DECIMAL
  • 1-1/2 INCH SMALLER END SIZE
  • 1-1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • BOX END OUTER DIAMETER 2-1/8 INCH
  • APPLICABLE REFERENCE STANDARD FEDERAL GGG-W-636E
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1248B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details