Proto® Industrial Tools Open End Wrench J3142

Description
DOUBLE END, ANGLE TYPE 13 1/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.87 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 13 1/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.87 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3142 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3142
Open End Wrench J3142
DOUBLE END, ANGLE TYPE 13 1/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.87 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 13 1/8 INCH OVERALL LENGTH
  • 33.3 SMALLER END SIZE IN MM
  • 33.3 LARGER END SIZE IN MM
  • 1 5/16 SMALLER END SIZE - FRACTIONAL
  • 1 5/16 LARGER END SIZE - FRACTIONAL
  • 1.313 SMALLER END SIZE - DECIMAL
  • 1.313 LARGER END SIZE - DECIMAL
  • 1 5/16 INCH SMALLER END SIZE
  • 1 5/16 INCH LARGER END SIZE
  • 23/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 1.87 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3142
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details