Proto® Industrial Tools Open End Wrench J3530M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.31 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3530M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3530M
Open End Wrench J3530M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/16 INCH WEIGHT 0.31 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • ANGLE STYLE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 1/16 INCH
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3530M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details