Proto® Industrial Tools Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 10 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER... | |
| 10-1/8 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER... | |
| 10-1/8 INCH OVERALL LENGTH 42.8625 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER... | |
| 10-1/8 INCH OVERALL LENGTH 46.4344 SMALLER END SIZE IN MM 46.4344 LARGER END SIZE IN MM 1-53/64 SMALLER END SIZE - FRACTIONAL 1-53/64 LARGER END SIZE - FRACTIONAL 1.82812 SMALLER... | |
| 10-3/4 INCH OVERALL LENGTH 48.0219 SMALLER END SIZE IN MM 48.0219 LARGER END SIZE IN MM 1-57/64 SMALLER END SIZE - FRACTIONAL 1-57/64 LARGER END SIZE - FRACTIONAL 1.89062 SMALLER... | |
| 10-3/4 INCH OVERALL LENGTH 50.8 SMALLER END SIZE IN MM 50.8 LARGER END SIZE IN MM 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER... | |
| 11 INCH OVERALL LENGTH 55.9594 SMALLER END SIZE IN MM 55.9594 LARGER END SIZE IN MM 2-13/64 SMALLER END SIZE - FRACTIONAL 2-13/64 LARGER END SIZE - FRACTIONAL 2.20312 SMALLER... | |
| 11 INCH OVERALL LENGTH 57.5469 SMALLER END SIZE IN MM 57.5469 LARGER END SIZE IN MM 2-17/64 SMALLER END SIZE - FRACTIONAL 2-17/64 LARGER END SIZE - FRACTIONAL 2.26562 SMALLER... | |
| 13 PIECE(S) (13) INCH SET SET CONTENT HEX DRIVE STYLE 0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8 INCH KEY SIZES BLACKHAWK[T], PROTO[R] BRAND WEIGHT... | |
| 14-1/2 INCH OVERALL LENGTH 60.7219 SMALLER END SIZE IN MM 60.7219 LARGER END SIZE IN MM 2-25/64 SMALLER END SIZE - FRACTIONAL 2-25/64 LARGER END SIZE - FRACTIONAL 2.39062 SMALLER... | |
| 14-1/2 INCH OVERALL LENGTH 63.8969 SMALLER END SIZE IN MM 63.8969 LARGER END SIZE IN MM 2-33/64 SMALLER END SIZE - FRACTIONAL 2-33/64 LARGER END SIZE - FRACTIONAL 2.51562 SMALLER... | |
| 14-1/2 INCH OVERALL LENGTH 65.4844 SMALLER END SIZE IN MM 65.4844 LARGER END SIZE IN MM 2-37/64 SMALLER END SIZE - FRACTIONAL 2-37/64 LARGER END SIZE - FRACTIONAL 2.57812 SMALLER... | |
| 14-1/2 INCH OVERALL LENGTH 67.4688 SMALLER END SIZE IN MM 67.4688 LARGER END SIZE IN MM 2-21/32 SMALLER END SIZE - FRACTIONAL 2-21/32 LARGER END SIZE - FRACTIONAL 2.65625 SMALLER... | |
| 14-1/2 INCH OVERALL LENGTH 70.6437 SMALLER END SIZE IN MM 70.6437 LARGER END SIZE IN MM 2-25/32 SMALLER END SIZE - FRACTIONAL 2-25/32 LARGER END SIZE - FRACTIONAL 2.78125 SMALLER... | |
| 15-3/4 INCH OVERALL LENGTH 75.4062 SMALLER END SIZE IN MM 75.4062 LARGER END SIZE IN MM 2-31/32 SMALLER END SIZE - FRACTIONAL 2-31/32 LARGER END SIZE - FRACTIONAL 2.96875 SMALLER... | |
| 15-3/4 INCH OVERALL LENGTH 76.9937 SMALLER END SIZE IN MM 76.9937 LARGER END SIZE IN MM 3-1/32 SMALLER END SIZE - FRACTIONAL 3-1/32 LARGER END SIZE - FRACTIONAL 3.03125 SMALLER... | |
| 15-3/4 INCH OVERALL LENGTH 80.1687 SMALLER END SIZE IN MM 80.1687 LARGER END SIZE IN MM 3-5/32 SMALLER END SIZE - FRACTIONAL 3-5/32 LARGER END SIZE - FRACTIONAL 3.15625 SMALLER... | |
| 17-3/8 INCH OVERALL LENGTH 85.725 SMALLER END SIZE IN MM 85.725 LARGER END SIZE IN MM 3-3/8 SMALLER END SIZE - FRACTIONAL 3-3/8 LARGER END SIZE - FRACTIONAL 3.375 SMALLER... | |
| 17-3/8 INCH OVERALL LENGTH 89.6937 SMALLER END SIZE IN MM 89.6937 LARGER END SIZE IN MM 3-17/32 SMALLER END SIZE - FRACTIONAL 3-17/32 LARGER END SIZE - FRACTIONAL 3.53125 SMALLER... | |
| 17-3/8 INCH OVERALL LENGTH 96.0437 SMALLER END SIZE IN MM 96.0437 LARGER END SIZE IN MM 3-25/32 SMALLER END SIZE - FRACTIONAL 3-25/32 LARGER END SIZE - FRACTIONAL 3.78125 SMALLER... | |
| 18 INCH OVERALL LENGTH 105.966 SMALLER END SIZE IN MM 105.966 LARGER END SIZE IN MM 4-11/64 SMALLER END SIZE - FRACTIONAL 4-11/64 LARGER END SIZE - FRACTIONAL 4.17188 SMALLER... | |
| 18 INCH OVERALL LENGTH 109.141 SMALLER END SIZE IN MM 109.141 LARGER END SIZE IN MM 4-19/64 SMALLER END SIZE - FRACTIONAL 4-19/64 LARGER END SIZE - FRACTIONAL 4.29688 SMALLER... | |
| 18 INCH OVERALL LENGTH 99.2188 SMALLER END SIZE IN MM 99.2188 LARGER END SIZE IN MM 3-29/32 SMALLER END SIZE - FRACTIONAL 3-29/32 LARGER END SIZE - FRACTIONAL 3.90625 SMALLER... | |
| 19-3/4 INCH OVERALL LENGTH 114.3 SMALLER END SIZE IN MM 114.3 LARGER END SIZE IN MM 4-1/2 SMALLER END SIZE - FRACTIONAL 4-1/2 LARGER END SIZE - FRACTIONAL 4.5 SMALLER... | |
| 19-3/4 INCH OVERALL LENGTH 118.666 SMALLER END SIZE IN MM 118.666 LARGER END SIZE IN MM 4-43/64 SMALLER END SIZE - FRACTIONAL 4-43/64 LARGER END SIZE - FRACTIONAL 4.67188 SMALLER... | |
| 213 MM OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 213 MM OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 257 MM OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 41 MM SMALLER END SIZE 41 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 257 MM OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 46 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 273 MM OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 279 MM OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 368 MM OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 368 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 LARGER END SIZE IN MM 65 MM SMALLER END SIZE 65 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 368 MM OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 LARGER END SIZE IN MM 70 MM SMALLER END SIZE 70 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 400 MM OVERALL LENGTH 75 SMALLER END SIZE IN MM 75 LARGER END SIZE IN MM 75 MM SMALLER END SIZE 75 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 441 MM OVERALL LENGTH 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 441 MM OVERALL LENGTH 85 SMALLER END SIZE IN MM 85 LARGER END SIZE IN MM 85 MM SMALLER END SIZE 85 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 451 MM OVERALL LENGTH 90 SMALLER END SIZE IN MM 90 LARGER END SIZE IN MM 90 MM SMALLER END SIZE 90 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 451 MM OVERALL LENGTH 95 SMALLER END SIZE IN MM 95 LARGER END SIZE IN MM 95 MM SMALLER END SIZE 95 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 457 MM OVERALL LENGTH 100 SMALLER END SIZE IN MM 100 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER... | |
| 457 MM OVERALL LENGTH 105 SMALLER END SIZE IN MM 105 LARGER END SIZE IN MM 105 MM SMALLER END SIZE 105 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 502 MM OVERALL LENGTH 110 SMALLER END SIZE IN MM 110 LARGER END SIZE IN MM 110 MM SMALLER END SIZE 110 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 502 MM OVERALL LENGTH 115 SMALLER END SIZE IN MM 115 LARGER END SIZE IN MM 115 MM SMALLER END SIZE 115 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER... | |
| 8-3/8 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER... | |
| 9 PIECE(S) (9) METRIC SET SET CONTENT HEX DRIVE STYLE 1.5, 2, 2.5, 3, 4, 5, 6, 8, 10 MM KEY SIZES BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.58 LB | |
| BLACK OXIDE FINISH 20 29/32 INCH OVERALL LENGTH PROTO[R] BRAND OPENING SIZE 1 1/4 TO 5 INCH WEIGHT 2.63 LB WITH BLOW MOLDED CASE | |
| COMBINATION NON REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 10 PIECE(S) 2.71 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1)... | |
| COMBINATION NON REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 PIECE(S) 2.71 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1)... | |
| COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 13 PIECE(S) 3.02 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10... | |
| COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 22 PIECE(S) 17.1 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9... | |
| COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 PIECE(S) 1.9 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 9/32 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16... | |
| COMBINATION REVERSIBLE RATCHETING TYPE FULL POLISH FINISH 11 PIECE(S) PROTO[R] BRAND | |
| COMBINATION REVERSIBLE RATCHETING TYPE FULL POLISH FINISH 14 PIECE(S) PROTO[R] BRAND | |
| COMBINATION REVERSIBLE RATCHETING TYPE FULL POLISH FINISH 18 PIECE(S) PROTO[R] BRAND | |
| COMBINATION REVERSIBLE RATCHETING TYPE FULL POLISH FINISH 20 PIECE(S) PROTO[R] BRAND | |
| COMBINATION TYPE SATIN FINISH 11 PIECE(S) 2.4 LB WEIGHT (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM,... | |
| COMBINATION TYPE SATIN FINISH 11 PIECE(S) 4 LB WEIGHT (1) 1/4 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH,... | |
| COMBINATION TYPE SATIN FINISH 6 PIECE(S) 1.7 LB WEIGHT (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 3/4 INCH SET CONTENT BLACKHAWK[T],... | |
| COMBINATION TYPE SATIN FINISH 8 PIECE(S) 1.9 LB WEIGHT (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM,... | |
| COMBINATION TYPE SATIN FINISH 8 PIECE(S) 2 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH,... | |
| COMBINATION, 12-POINT TYPE SATIN FINISH 14 PIECE(S) 9 POUND WEIGHT 5/16 INCH X 4-7/16 INCH, (1) 3/8 INCH X 5-1/4 INCH, (1) 7/16 INCH X 5-7/8 INCH, (1) 1/2 INCH... | |
| COMBINATION, 12-POINT TYPE SATIN FINISH 17 PIECE(S) 10.5 POUND WEIGHT 1/4 INCH X 4-1/16 INCH, (1) 5/16 INCH X 4-7/16 INCH, (1) 3/8 INCH X 5-1/4 INCH, (1) 7/16 INCH... | |
| COMBINATION, 12-POINT TYPE SATIN FINISH 17 PIECE(S) 10.5 POUND WEIGHT 6 MILLIMETER X 4-1/16 INCH, (1) 7 MILLIMETER X 4-5/16 INCH, (1) 8 MILLIMETER X 4-7/16 INCH, (1) 9 MILLIMETER... | |
| DOUBLE END TYPE 3/16 INCH SQUARE, 1/2 INCH HEX SMALLER END SIZE - FRACTIONAL 1/4 INCH SQUARE, 9/16 INCH HEX LARGER END SIZE - FRACTIONAL 3/16 INCH SQUARE, 1/2 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 10 1/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 11 5/8 INCH OVERALL LENGTH 1 1/8 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/8... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 4 1/2 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 4 1/2 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 5 15/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 1/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 7/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH... | |
| DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH... | |
| ELECTRONIC INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 23 INCH OVERALL LENGTH HEAT TREATED PROCESS 25 TO 250 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE -... | |
| ELECTRONIC, FIXED RATCHET HEAD TYPE 20 1/2 INCH OVERALL LENGTH 20 TO 1200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND... | |
| ELECTRONIC, FIXED RATCHET HEAD TYPE 20 1/2 INCH OVERALL LENGTH 25 TO 250 LB-INCH TORQUE RATING 0.1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND... | |
| ELECTRONIC, FIXED RATCHET HEAD TYPE 27 3/4 INCH OVERALL LENGTH 300 TO 3000 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND... | |
| FIXED RATCHET HEAD TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WIDTH 1 1/16 INCH... | |
| LONG TYPE 13 PIECE(S) (13) INCH SET SET CONTENT HEX DRIVE STYLE 0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16, 3/8 INCH KEY SIZES BLACKHAWK[T], PROTO[R]... | |
| MICROMETER INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 15 INCH OVERALL LENGTH HEAT TREATED PROCESS 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE -... | |
| MICROMETER INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 26 INCH OVERALL LENGTH HEAT TREATED PROCESS 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE -... | |
| OFFSET TYPE BLACK OXIDE FINISH 14 1/2 INCH OVERALL LENGTH SPUD WRENCH 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 9/16 INCH OUTSIDE HEAD WIDTH 2 INCH OFFSET HEIGHT 7/8... | |
| OFFSET TYPE BLACK OXIDE FINISH 14 1/2 INCH OVERALL LENGTH SPUD WRENCH 15/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 9/16 INCH OUTSIDE HEAD WIDTH 2 3/16 INCH OFFSET HEIGHT... | |
| OFFSET TYPE BLACK OXIDE FINISH 22 13/16 INCH OVERALL LENGTH SPUD WRENCH 1 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 3 5/8 INCH OFFSET... | |
| OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT... | |
| OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 7/8 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT... | |
| OIL FILTER CUP TYPE NYLON FIBER MATERIAL 5 PIECE(S) 2.3 LB WEIGHT (1) 65 OR 67 MM, (1) 74 OR 76 MM, (1) 76 MM, (1) 93 MM, (1) 76... | |
| PNEUMATIC FAN CLUTCH TYPE 7 PIECE(S) 8.03 LB WEIGHT (1) 7/8 INCH, (1) 32 MM, (1) 36 MM, (1) 40 MM, (1) 1 7/8 INCH, (1) 47 MM, (1) 2... | |
| REVERSIBLE RATCHET COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE BLACK CHROME PLATED FINISH 20 PIECE(S) 16.2 POUND WEIGHT 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8... | |
| REVERSIBLE RATCHETING DOUBLE BOX END TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 8 PIECE(S) 4.12 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/32 INCH X 9/32 INCH, (1) 1/4 INCH... | |
| SINGLE END ANGLE TYPE 8 3/8 INCH OVERALL LENGTH 33.338 SMALLER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1 5/16... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 2 7/16 SMALLER END SIZE - FRACTIONAL 2 7/16 INCH SMALLER END SIZE 4 1/8 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/8 INCH OVERALL LENGTH 2 1/16 SMALLER END SIZE - FRACTIONAL 2 1/16 INCH SMALLER END SIZE 3 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/8 INCH OVERALL LENGTH 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 3 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 3/4 INCH OVERALL LENGTH 2 13/16 SMALLER END SIZE - FRACTIONAL 2 13/16 INCH SMALLER END SIZE 4 5/8 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 2 3/4 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 2 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 11 3/8 INCH OVERALL LENGTH 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE ANGLE STYLE 13/32... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 11/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 2 3/8 INCH SMALLER... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 INCH OVERALL LENGTH 1 11/16 SMALLER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE ANGLE STYLE 1/2 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 INCH OVERALL LENGTH 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 19/32 SMALLER END SIZE - FRACTIONAL 19/32 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 5/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 5/8 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R]... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE ANGLE STYLE 9/32... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE ANGLE STYLE 9/32... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 25/32 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 25/32 INCH... | |
| SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH... | |
| SINGLE END, STRAIGHT TYPE 14-1/4 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 14-1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 17-1/4 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 21/32 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 17-1/4 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 21/32 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 23-1/4 INCH OVERALL LENGTH 1-5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 15/16 INCH HEAD THICKNESS HARDENED... | |
| SINGLE END, STRAIGHT TYPE 23-1/4 INCH OVERALL LENGTH 2 SMALLER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 15/16 INCH HEAD THICKNESS HARDENED... | |
| STAINLESS STEEL (BAND) MATERIAL 10 INCH OVERALL LENGTH 4 1/8 INCH MIN. CAPACITY 4 7/16 INCH MAX. CAPACITY 4 1/8 MIN. CAPACITY - FRACTIONAL 4 7/16 MAX. CAPACITY - FRACTIONAL... | |
| STEEL MATERIAL 4 13/64 INCH OVERALL LENGTH 3 1/8 INCH MIN. CAPACITY 4 3/4 INCH MAX. CAPACITY 3 1/8 MIN. CAPACITY - FRACTIONAL 4 3/4 MAX. CAPACITY - FRACTIONAL PROTO[R]... |
| << Prev |