Proto® Industrial Tools Combination Wrench J1240ASD

Description
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.89 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.89 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1240ASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1240ASD
Combination Wrench J1240ASD
16 7/8 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 45/64 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.89 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 16 7/8 INCH OVERALL LENGTH
  • 31.75 SMALLER END SIZE IN MM
  • 31.75 LARGER END SIZE IN MM
  • 1 1/4 SMALLER END SIZE - FRACTIONAL
  • 1 1/4 LARGER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • 45/64 INCH X 33/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 1.89 LB
  • APPLICABLE STANDARD AS 954, ANSI B107.6
  • HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 33/64 INCH OPEN END WIDTH
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1240ASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details