Proto® Industrial Tools Wrench Set J3300A

Description
SHORT ANGLE OPEN END TYPE HEAT TREATED STEEL MATERIAL 9 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 0.46 LB SET CONTENTS (9) 7/32 X 7/32 TO 1/2 X 1/2 INCH
Datasheet
Description
SHORT ANGLE OPEN END TYPE HEAT TREATED STEEL MATERIAL 9 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 0.46 LB SET CONTENTS (9) 7/32 X 7/32 TO 1/2 X 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3300A - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3300A
Wrench Set J3300A
SHORT ANGLE OPEN END TYPE HEAT TREATED STEEL MATERIAL 9 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 0.46 LB SET CONTENTS (9) 7/32 X 7/32 TO 1/2 X 1/2 INCH
  • SHORT ANGLE OPEN END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 9 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO. BRAND
  • WEIGHT 0.46 LB
  • SET CONTENTS (9) 7/32 X 7/32 TO 1/2 X 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3300A
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details