Proto® Industrial Tools Combination Wrench J1270-18

Description
8-5/8 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) FLEX END OUTER DIAMETER 13/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
8-5/8 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) FLEX END OUTER DIAMETER 13/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1270-18 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1270-18
Combination Wrench J1270-18
8-5/8 INCH OVERALL LENGTH FLEX SMALLER END TYPE OPEN LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 12 POINT(S) FLEX END OUTER DIAMETER 13/16 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 8-5/8 INCH OVERALL LENGTH
  • FLEX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • FLEX END OUTER DIAMETER 13/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1270-18
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details