Proto® Industrial Tools Combination Wrench J1246B

Description
HEAT TREATED ALLOY STEEL MATERIAL 19 3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36.5 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1.438 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 37/64 INCH X 51/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.67 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 3/64 INCH BOX END DIAMETER X 2 57/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 19 3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36.5 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1.438 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 37/64 INCH X 51/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.67 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 3/64 INCH BOX END DIAMETER X 2 57/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1246B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1246B
Combination Wrench J1246B
HEAT TREATED ALLOY STEEL MATERIAL 19 3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36.5 SMALLER END SIZE IN MM 36.5 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.438 SMALLER END SIZE - DECIMAL 1.438 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 37/64 INCH X 51/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.67 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 2 3/64 INCH BOX END DIAMETER X 2 57/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 19 3/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 36.5 SMALLER END SIZE IN MM
  • 36.5 LARGER END SIZE IN MM
  • 1 7/16 SMALLER END SIZE - FRACTIONAL
  • 1 7/16 LARGER END SIZE - FRACTIONAL
  • 1.438 SMALLER END SIZE - DECIMAL
  • 1.438 LARGER END SIZE - DECIMAL
  • 1 7/16 INCH SMALLER END SIZE
  • 1 7/16 INCH LARGER END SIZE
  • 37/64 INCH X 51/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.67 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2 3/64 INCH BOX END DIAMETER X 2 57/64 INCH OPEN END WIDTH
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1246B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details