Proto® Industrial Tools Combination Wrench J1212TF

Description
ALLOY STEEL MATERIAL SATIN FINISH 4 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 7/16 INCH HEAD DIMENSION 3/4 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 4 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 7/16 INCH HEAD DIMENSION 3/4 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1212TF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1212TF
Combination Wrench J1212TF
ALLOY STEEL MATERIAL SATIN FINISH 4 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 13/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 7/16 INCH HEAD DIMENSION 3/4 INCH W OPEN END X 35/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 4 5/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 1/4 INCH X 13/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.07 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 7/16 INCH
  • HEAD DIMENSION 3/4 INCH W OPEN END X 35/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1212TF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details