Proto® Industrial Tools Open End Wrench J3582

Description
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 65.1 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.57 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 65.1 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.57 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3582 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3582
Open End Wrench J3582
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 65.1 SMALLER END SIZE IN MM 2 9/16 SMALLER END SIZE - FRACTIONAL 2.563 SMALLER END SIZE - DECIMAL 2 9/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.57 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 9 1/2 INCH OVERALL LENGTH
  • 65.1 SMALLER END SIZE IN MM
  • 2 9/16 SMALLER END SIZE - FRACTIONAL
  • 2.563 SMALLER END SIZE - DECIMAL
  • 2 9/16 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.57 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3582
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details