Proto® Industrial Tools Combination Wrench J1230BASD

Description
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 9/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.74 LB HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 9/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.74 LB HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1230BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1230BASD
Combination Wrench J1230BASD
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 9/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.74 LB HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13 1/4 INCH OVERALL LENGTH
  • 23.8125 SMALLER END SIZE IN MM
  • 23.8125 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 9/16 INCH X 1/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.74 LB
  • HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1230BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details