Proto® Industrial Tools Combination Wrench J1234BASD

Description
15 1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.0625 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.13 LB HEAD DIMENSION 1 31/64 INCH BOX END DIAMETER X 2 9/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15 1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.0625 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.13 LB HEAD DIMENSION 1 31/64 INCH BOX END DIAMETER X 2 9/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1234BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1234BASD
Combination Wrench J1234BASD
15 1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.0625 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/8 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 1.13 LB HEAD DIMENSION 1 31/64 INCH BOX END DIAMETER X 2 9/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 15 1/4 INCH OVERALL LENGTH
  • 26.9875 SMALLER END SIZE IN MM
  • 26.9875 LARGER END SIZE IN MM
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 LARGER END SIZE - FRACTIONAL
  • 1.0625 SMALLER END SIZE - DECIMAL
  • 1.0625 LARGER END SIZE - DECIMAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 5/8 INCH X 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 1.13 LB
  • HEAD DIMENSION 1 31/64 INCH BOX END DIAMETER X 2 9/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1234BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details