Proto® Industrial Tools Open End Wrench J3020B

Description
DOUBLE END, ANGLE TYPE 5-1/4 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 5-1/4 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3020B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3020B
Open End Wrench J3020B
DOUBLE END, ANGLE TYPE 5-1/4 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 5-1/4 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 3/16 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3020B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details