Proto® Industrial Tools Open End Wrench J31617

Description
DOUBLE END, STRAIGHT TYPE 209 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 127 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 209 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 127 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J31617 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J31617
Open End Wrench J31617
DOUBLE END, STRAIGHT TYPE 209 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .669 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 17 MM LARGER END SIZE 7.6 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 127 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 209 MM OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • .63 SMALLER END SIZE - DECIMAL
  • .669 LARGER END SIZE - DECIMAL
  • 16 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 7.6 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 127 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J31617
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details