Proto® Industrial Tools Open End Wrench J3221

Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.9 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .313 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.9 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .313 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3221 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3221
Open End Wrench J3221
DOUBLE END, ANGLE TYPE 3 1/2 INCH OVERALL LENGTH 7.9 SMALLER END SIZE IN MM 7.1 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .313 SMALLER END SIZE - DECIMAL .281 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.03 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 7.9 SMALLER END SIZE IN MM
  • 7.1 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • .313 SMALLER END SIZE - DECIMAL
  • .281 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.03 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3221
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details