Proto® Industrial Tools Open End Wrench J3560M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.61 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.61 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3560M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3560M
Open End Wrench J3560M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.61 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 8 1/2 INCH OVERALL LENGTH
  • 60 SMALLER END SIZE IN MM
  • 60 MM SMALLER END SIZE
  • ANGLE STYLE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 3 1/2 INCH
  • WEIGHT 0.61 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3560M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details