Proto® Industrial Tools Combination Wrench J1280

Description
HEAT TREATED ALLOY STEEL MATERIAL 31 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2 1/2 SMALLER END SIZE - FRACTIONAL 2 1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2 1/2 INCH SMALLER END SIZE 2 1/2 INCH LARGER END SIZE 31/32 INCH X 1 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 12.49 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 5/8 INCH BOX END DIAMETER X 5 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 31 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2 1/2 SMALLER END SIZE - FRACTIONAL 2 1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2 1/2 INCH SMALLER END SIZE 2 1/2 INCH LARGER END SIZE 31/32 INCH X 1 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 12.49 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 5/8 INCH BOX END DIAMETER X 5 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1280 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1280
Combination Wrench J1280
HEAT TREATED ALLOY STEEL MATERIAL 31 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2 1/2 SMALLER END SIZE - FRACTIONAL 2 1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2 1/2 INCH SMALLER END SIZE 2 1/2 INCH LARGER END SIZE 31/32 INCH X 1 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 12.49 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 5/8 INCH BOX END DIAMETER X 5 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 31 1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 63.5 SMALLER END SIZE IN MM
  • 63.5 LARGER END SIZE IN MM
  • 2 1/2 SMALLER END SIZE - FRACTIONAL
  • 2 1/2 LARGER END SIZE - FRACTIONAL
  • 2.5 SMALLER END SIZE - DECIMAL
  • 2.5 LARGER END SIZE - DECIMAL
  • 2 1/2 INCH SMALLER END SIZE
  • 2 1/2 INCH LARGER END SIZE
  • 31/32 INCH X 1 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 12.49 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3 5/8 INCH BOX END DIAMETER X 5 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1280
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details