Proto® Industrial Tools Combination Wrench J1214ASD

Description
7 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 21/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES MEETS ERGONOMIC CRITERIA, ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 43/64 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 21/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES MEETS ERGONOMIC CRITERIA, ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 43/64 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1214ASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1214ASD
Combination Wrench J1214ASD
7 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 21/64 INCH X 15/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES MEETS ERGONOMIC CRITERIA, ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 43/64 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 7 INCH OVERALL LENGTH
  • 11.1125 SMALLER END SIZE IN MM
  • 11.1125 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 21/64 INCH X 15/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6
  • ITEMS/FEATURES MEETS ERGONOMIC CRITERIA, ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 43/64 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1214ASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details