Proto® Industrial Tools Combination Wrench J1232MASD

Description
SATIN FINISH 16-59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 23/32 INCH X 45/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-33/64 INCH X 2-27/64 INCH THROAT DEPTH 1-1/2 INCH
Datasheet
Description
SATIN FINISH 16-59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 23/32 INCH X 45/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-33/64 INCH X 2-27/64 INCH THROAT DEPTH 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1232MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1232MASD
Combination Wrench J1232MASD
SATIN FINISH 16-59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 MILLIMETER SMALLER END SIZE ASME B107.100 MATERIAL SPECIFICATION 23/32 INCH X 45/64 INCH HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 2-33/64 INCH X 2-27/64 INCH THROAT DEPTH 1-1/2 INCH
  • SATIN FINISH
  • 16-59/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 32 MILLIMETER SMALLER END SIZE
  • ASME B107.100 MATERIAL SPECIFICATION
  • 23/32 INCH X 45/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • OUTSIDE HEAD WIDTH 2-33/64 INCH X 2-27/64 INCH
  • THROAT DEPTH 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1232MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details