Proto® Industrial Tools Box End Wrench J2726SW

Description
SINGLE END STRAIGHT TYPE 10 15/16 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 61/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 2 31/64 INCH WEIGHT 3.17 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 10 15/16 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 61/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 2 31/64 INCH WEIGHT 3.17 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2726SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2726SW
Box End Wrench J2726SW
SINGLE END STRAIGHT TYPE 10 15/16 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 1 5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1 5/8 INCH SMALLER END SIZE 61/64 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 2 31/64 INCH WEIGHT 3.17 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 10 15/16 INCH OVERALL LENGTH
  • 41.275 SMALLER END SIZE IN MM
  • 1 5/8 SMALLER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1 5/8 INCH SMALLER END SIZE
  • 61/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 2 31/64 INCH
  • WEIGHT 3.17 LB
  • SHORT AND STRAIGHT HANDLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2726SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details