Proto® Industrial Tools Open End Wrench J3112M

Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 133.3 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 133.3 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3112M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3112M
Open End Wrench J3112M
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 133.3 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 133.3 MM OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 12 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 12 MM LARGER END SIZE
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO. BRAND
  • WEIGHT 1.79 LB
  • COATING POLISHED
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3112M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details