Proto® Industrial Tools Open End Wrench J3037

Description
DOUBLE END, ANGLE TYPE 8-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 25/32 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .7812 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 25/32 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 8-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 25/32 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .7812 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 25/32 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3037 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3037
Open End Wrench J3037
DOUBLE END, ANGLE TYPE 8-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 25/32 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .7812 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 25/32 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 8-7/8 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 25/32 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .7812 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 25/32 INCH LARGER END SIZE
  • 21/64 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3037
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details