Proto® Industrial Tools Combination Wrench J1238HASD

Description
ALLOY STEEL MATERIAL SATIN FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 LARGER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 1 3/16 INCH LARGER END SIZE 3/4 INCH X 21/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.54 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 25/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 LARGER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 1 3/16 INCH LARGER END SIZE 3/4 INCH X 21/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.54 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 25/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1238HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1238HASD
Combination Wrench J1238HASD
ALLOY STEEL MATERIAL SATIN FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 LARGER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 1 3/16 INCH LARGER END SIZE 3/4 INCH X 21/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.54 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 25/64 INCH W OPEN END X 1 21/32 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 15 7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 3/16 SMALLER END SIZE - FRACTIONAL
  • 1 3/16 LARGER END SIZE - FRACTIONAL
  • 1 3/16 INCH SMALLER END SIZE
  • 1 3/16 INCH LARGER END SIZE
  • 3/4 INCH X 21/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 1.54 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 1 23/64 INCH
  • HEAD DIMENSION 2 25/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1238HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details