Proto® Industrial Tools Open End Wrench J3555M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.66 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.66 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3555M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3555M
Open End Wrench J3555M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 1/2 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE ANGLE STYLE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 3 1/2 INCH WEIGHT 0.66 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 8 1/2 INCH OVERALL LENGTH
  • 55 SMALLER END SIZE IN MM
  • 55 MM SMALLER END SIZE
  • ANGLE STYLE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 3 1/2 INCH
  • WEIGHT 0.66 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3555M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details