Proto® Industrial Tools Box End Wrench J2640SW

Description
13-1/2 INCH OVERALL LENGTH 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2-1/2 SMALLER END SIZE - FRACTIONAL 2-1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2-1/2 INCH SMALLER END SIZE 2-1/2 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13-1/2 INCH OVERALL LENGTH 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2-1/2 SMALLER END SIZE - FRACTIONAL 2-1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2-1/2 INCH SMALLER END SIZE 2-1/2 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2640SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2640SW
Box End Wrench J2640SW
13-1/2 INCH OVERALL LENGTH 63.5 SMALLER END SIZE IN MM 63.5 LARGER END SIZE IN MM 2-1/2 SMALLER END SIZE - FRACTIONAL 2-1/2 LARGER END SIZE - FRACTIONAL 2.5 SMALLER END SIZE - DECIMAL 2.5 LARGER END SIZE - DECIMAL 2-1/2 INCH SMALLER END SIZE 2-1/2 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13-1/2 INCH OVERALL LENGTH
  • 63.5 SMALLER END SIZE IN MM
  • 63.5 LARGER END SIZE IN MM
  • 2-1/2 SMALLER END SIZE - FRACTIONAL
  • 2-1/2 LARGER END SIZE - FRACTIONAL
  • 2.5 SMALLER END SIZE - DECIMAL
  • 2.5 LARGER END SIZE - DECIMAL
  • 2-1/2 INCH SMALLER END SIZE
  • 2-1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2640SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details