Proto® Industrial Tools Open End Wrench J3542

Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.45 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.45 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3542 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3542
Open End Wrench J3542
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 33.3 SMALLER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.45 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 33.3 SMALLER END SIZE IN MM
  • 1 5/16 SMALLER END SIZE - FRACTIONAL
  • 1.313 SMALLER END SIZE - DECIMAL
  • 1 5/16 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.45 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3542
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details