Proto® Industrial Tools Combination Wrench J1216HASD

Description
8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 49/64 INCH BOX END DIAMETER X 1 5/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 49/64 INCH BOX END DIAMETER X 1 5/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1216HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1216HASD
Combination Wrench J1216HASD
8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 49/64 INCH BOX END DIAMETER X 1 5/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 8 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 11/32 INCH X 1/4 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.18 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 49/64 INCH BOX END DIAMETER X 1 5/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1216HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details