Proto® Industrial Tools Combination Wrench J1223MBASD

Description
328.1 MM OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 14.3 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.77 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34.1 MM BOX END DIAMETER X 48.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
328.1 MM OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 14.3 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.77 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34.1 MM BOX END DIAMETER X 48.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1223MBASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1223MBASD
Combination Wrench J1223MBASD
328.1 MM OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 14.3 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.77 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34.1 MM BOX END DIAMETER X 48.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 328.1 MM OVERALL LENGTH
  • 23 SMALLER END SIZE IN MM
  • 23 LARGER END SIZE IN MM
  • 23 MM SMALLER END SIZE
  • 23 MM LARGER END SIZE
  • 14.3 MM X 10.3 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.77 LB
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 34.1 MM BOX END DIAMETER X 48.4 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1223MBASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details