Proto® Industrial Tools Combination Wrench J1282

Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1282 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1282
Combination Wrench J1282
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 9/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 29 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2 9/16 SMALLER END SIZE - FRACTIONAL
  • 2 9/16 LARGER END SIZE - FRACTIONAL
  • 2 9/16 INCH SMALLER END SIZE
  • 2 9/16 INCH LARGER END SIZE
  • 1 9/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 13 LB
  • HEAD DIMENSION 4 1/2 INCH W OPEN END X 3 5/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1282
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details