Proto® Industrial Tools Combination Wrench J1222ASD

Description
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1222ASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1222ASD
Combination Wrench J1222ASD
10 1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.35 LB APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6 HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH ITEMS/FEATURES ANTI SLIP DESIGN OPEN END LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10 1/4 INCH OVERALL LENGTH
  • 17.4625 SMALLER END SIZE IN MM
  • 17.4625 LARGER END SIZE IN MM
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 7/16 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.35 LB
  • APPLICABLE STANDARD AS 954, FEDERAL GGG-W-363E, ANSI B107.6
  • HEAD DIMENSION 1 1/64 INCH BOX END DIAMETER X 1 29/64 INCH OPEN END WIDTH
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1222ASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details