Proto® Industrial Tools Open End Wrench J3040B

Description
DOUBLE END, ANGLE TYPE 10-15/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 10-15/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3040B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3040B
Open End Wrench J3040B
DOUBLE END, ANGLE TYPE 10-15/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 23/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 10-15/64 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .8125 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 23/64 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3040B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details