Proto® Industrial Tools Combination Wrench J1228SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 12 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 3/8 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.73 LB THROAT DEPTH 15/16 INCH HEAD DIMENSION 1 27/32 INCH W OPEN END X 1 1/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 12 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 3/8 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.73 LB THROAT DEPTH 15/16 INCH HEAD DIMENSION 1 27/32 INCH W OPEN END X 1 1/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1228SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1228SPL
Combination Wrench J1228SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 12 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 17/32 INCH X 3/8 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.73 LB THROAT DEPTH 15/16 INCH HEAD DIMENSION 1 27/32 INCH W OPEN END X 1 1/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 12 17/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 17/32 INCH X 3/8 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.73 LB
  • THROAT DEPTH 15/16 INCH
  • HEAD DIMENSION 1 27/32 INCH W OPEN END X 1 1/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1228SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details