Proto® Industrial Tools Combination Wrench J1250M

Description
HEAT TREATED ALLOY STEEL MATERIAL 711 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 1 31/32 SMALLER END SIZE - FRACTIONAL 1.969 SMALLER END SIZE - DECIMAL 1.969 LARGER END SIZE - DECIMAL 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 18.5 MM X 27 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 3160 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 73.3 MM BOX END DIAMETER X 102 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 711 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 1 31/32 SMALLER END SIZE - FRACTIONAL 1.969 SMALLER END SIZE - DECIMAL 1.969 LARGER END SIZE - DECIMAL 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 18.5 MM X 27 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 3160 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 73.3 MM BOX END DIAMETER X 102 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1250M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1250M
Combination Wrench J1250M
HEAT TREATED ALLOY STEEL MATERIAL 711 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 1 31/32 SMALLER END SIZE - FRACTIONAL 1.969 SMALLER END SIZE - DECIMAL 1.969 LARGER END SIZE - DECIMAL 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 18.5 MM X 27 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 3160 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 73.3 MM BOX END DIAMETER X 102 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 711 MM OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 50 SMALLER END SIZE IN MM
  • 50 LARGER END SIZE IN MM
  • 1 31/32 SMALLER END SIZE - FRACTIONAL
  • 1.969 SMALLER END SIZE - DECIMAL
  • 1.969 LARGER END SIZE - DECIMAL
  • 50 MM SMALLER END SIZE
  • 50 MM LARGER END SIZE
  • 18.5 MM X 27 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 3160 GRAM
  • APPLICABLE STANDARD ANSI B107.9
  • TYPE ANGLE
  • HEAD DIMENSION 73.3 MM BOX END DIAMETER X 102 MM OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1250M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers