Proto® Industrial Tools Combination Wrench J1232SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 14 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 27/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.1 LB THROAT DEPTH 1 1/16 INCH HEAD DIMENSION 2 3/32 INCH W OPEN END X 1 29/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 14 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 27/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.1 LB THROAT DEPTH 1 1/16 INCH HEAD DIMENSION 2 3/32 INCH W OPEN END X 1 29/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1232SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1232SPL
Combination Wrench J1232SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 14 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 27/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.1 LB THROAT DEPTH 1 1/16 INCH HEAD DIMENSION 2 3/32 INCH W OPEN END X 1 29/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 14 1/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 37/64 INCH X 27/64 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 1.1 LB
  • THROAT DEPTH 1 1/16 INCH
  • HEAD DIMENSION 2 3/32 INCH W OPEN END X 1 29/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1232SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details