Proto® Industrial Tools Combination Wrench J1214M-T500

Description
223.8 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 9.1 MM X 7.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 21.8 MM BOX END DIAMETER X 30.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
223.8 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 9.1 MM X 7.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 21.8 MM BOX END DIAMETER X 30.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1214M-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1214M-T500
Combination Wrench J1214M-T500
223.8 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 9.1 MM X 7.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 21.8 MM BOX END DIAMETER X 30.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 223.8 MM OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • 9.1 MM X 7.1 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.22 LB
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIMENSION 21.8 MM BOX END DIAMETER X 30.1 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1214M-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details