Proto® Industrial Tools Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Page: 1 2 3 4 5
Product Name Notes
10 3/8 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 1.24 LB
11-1/4 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER...
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 PIECE(S) FORGED PROCESS 2.93 LB WEIGHT (1) 8 MM, (1) 9 MM, (1) 10 MM, (1)...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 15 PIECE(S) 5.1 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 PIECE(S) 2.25 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 2.71 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM,...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 4.88 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH,...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 4.25 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM,...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 18 PIECE(S) 8.1 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM,...
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 PIECE(S) 1.43 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM,...
12 POINT DOUBLE FLEX HEAD SOCKET TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH 3 PIECE(S) 1.55 LB WEIGHT (1) 1/2 INCH X 9/16 INCH, (1) 3/8 INCH X 7/16 INCH,...
12 POINT DOUBLE FLEX HEAD SOCKET TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH 9 PIECE(S) 4.35 LB WEIGHT (1) 6 MM X 7 MM, (1) 8 MM X 9 MM,...
12 POINT OBSTRUCTION BOX END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 PIECE(S) 1.8 LB WEIGHT (1) 10 MM X 12 MM, (1) 11 MM X 13 MM, (1) 14...
12 POINT REVERSIBLE RATCHETING BOX END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 2.03 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7 MM X 8 MM, (1) 9...
12 POINT REVERSIBLE RATCHETING BOX END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 2.18 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8...
12 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 PIECE(S) 2.4 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16...
12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 8 PIECE(S) KIT PACKAGING TYPE PROTOBLACK[T] BRAND WEIGHT 5.39 LB COATING BLACK OXIDE FINISH SET CONTENTS (1) 5/16 INCH X 3/8 INCH,...
12-POINT COMBINATION TYPE HEAT TREATED STEEL MATERIAL 16 PIECE(S) TORQUEPLUS[T] BRAND WEIGHT 11.3 LB SET CONTENTS (16) 1-5/16 TO 2-1/2 INCH
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.3 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH...
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.72 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH...
13-1/8 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER...
13-7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER...
131.1 MM OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5.2 MM X 4.7...
131.1 MM OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 5.9 MM X 4.4...
137.4 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE 6.8 MM X 4.7...
137.4 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE 7.1 MM X 5.2...
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 6.8 MM X 4.7...
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 7.1 MM X 5.2...
15 DEGREE OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.2 LB SET CONTENTS (1) 5/16 INCH X 3/8 INCH, (1)...
15 DEGREE OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 4.23 LB COATING POLISHED SET CONTENTS (1) 5/16 INCH X 3/8...
15 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 26.9875 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1-1/16 LARGER END SIZE - FRACTIONAL 1 SMALLER...
15 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/8 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.125 SMALLER...
15-1/2 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER...
150.1 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 7.9 MM X 5.6...
150.1 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 7.9 MM X 5.9...
18-1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER...
19-1/4 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER...
20-1/4 INCH OVERALL LENGTH 31.75 SMALLER END SIZE IN MM 34.925 LARGER END SIZE IN MM 1-1/4 SMALLER END SIZE - FRACTIONAL 1-3/8 LARGER END SIZE - FRACTIONAL 1.25 SMALLER...
22-1/4 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER...
24 INCH OVERALL LENGTH 120 TO 224 MM HEAD DIAMETER 120 TO 224 HEAD DIAMETER IN MM FACOM[R] BRAND HOOK THICKNESS 3/8 INCH WEIGHT 6.96 LB
24-1/2 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.625 SMALLER...
26 INCH OVERALL LENGTH 220 TO 324 MM HEAD DIAMETER 220 TO 324 HEAD DIAMETER IN MM FACOM[R] BRAND HOOK THICKNESS 3/4 INCH WEIGHT 13.01 LB
4 7/8 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.28 LB
4 7/8 INCH OVERALL LENGTH 6.35 SMALLER END SIZE IN MM 6.35 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .25...
4-1/4 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER...
4-5/8 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER...
4/6/12 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 16 PIECE(S) 1.58 LB WEIGHT (1) 3.2 MM, (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM,...
5 3/8 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125...
5 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER...
5-3/8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER...
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 10 PIECE(S) 2.5 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13...
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 10 PIECE(S) 4.74 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8...
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 3.46 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM,...
6 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 4.88 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH,...
6 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 PIECE(S) 0.35 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/8 INCH, (1) 5/32 INCH, (1) 3/16 INCH, (1) 1/4...
6-1/8 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER...
6-POINT OFFSET RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8...
6-POINT OFFSET RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 3.6 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9...
6-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 2.12 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM...
7 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.53 LB
7-1/2 DEG OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 7.4 LB COATING POLISHED SET CONTENTS (11) 6 X 7 TO...
7-1/2 DEG OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 3.84 LB COATING POLISHED SET CONTENTS (7) 3/8 X 7/16 TO...
7-1/2 DEGREE OFFSET BOX END TYPE HEAT TREATED STEEL MATERIAL 7 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.04 LB COATING POLISHED SET CONTENTS (1) 6 MM X 7 MM,...
7-3/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER...
8-3/8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/8 SMALLER END SIZE - FRACTIONAL 3 1/8 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/4 SMALLER END SIZE - FRACTIONAL 3 1/4 LARGER END SIZE...
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 3/8 SMALLER END SIZE - FRACTIONAL 3 3/8 LARGER END SIZE...
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 11/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 27/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 43/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE -...
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN...
ALLOY STEEL MATERIAL SATIN FINISH 2 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/8 SMALLER END SIZE - FRACTIONAL 1/8 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 2 57/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/32 SMALLER END SIZE - FRACTIONAL 5/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3.2 SMALLER END SIZE IN MM 3.2 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 4 SMALLER END SIZE IN MM 4 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 3/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/32 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 17/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 17/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 19/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5.5 SMALLER END SIZE IN MM 5.5 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 3 7/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 3 7/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 4 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 4 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 4 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 4 9/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 5 25/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 5 3/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 31/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL...
ALLOY STEEL MATERIAL SATIN FINISH 5 9/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 5 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12...
ALLOY STEEL MATERIAL SATIN FINISH 6 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM...
ALLOY STEEL MATERIAL SATIN FINISH 6 7/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM...
ANGLED SOCKET TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 6.08 LB WEIGHT (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8...
CAST IRON BODY, STEEL JAW MATERIAL 10 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS WEIGHT 0.52 LB
CAST IRON BODY, STEEL JAW MATERIAL 14 INCH OVERALL LENGTH 2 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 3.76 LB
CAST IRON BODY, STEEL JAW MATERIAL 18 INCH OVERALL LENGTH 3 1/2 INCH MAX. JAW CAPACITY 3 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS WEIGHT 5.83 LB
CAST IRON BODY, STEEL JAW MATERIAL 24 INCH OVERALL LENGTH 4 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 9.68 LB
CAST IRON BODY, STEEL JAW MATERIAL 36 INCH OVERALL LENGTH 5 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 19.32 LB
CAST IRON BODY, STEEL JAW MATERIAL 8 INCH OVERALL LENGTH 1 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 0.8 LB
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 INCH OVERALL LENGTH 1 5/6 INCH MAX. JAW CAPACITY 1 5/6 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 INCH OVERALL LENGTH 1 9/16 INCH MAX. JAW CAPACITY 1 9/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 18 INCH OVERALL LENGTH 2 1/16 INCH MAX. JAW CAPACITY 2 1/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 24 INCH OVERALL LENGTH 2 7/16 INCH MAX. JAW CAPACITY 2 7/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 15/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 1 13/16...
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 INCH OVERALL LENGTH 1 1/8 INCH MAX. JAW CAPACITY 1 1/8 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE...
COMBINATION TYPE 17 PIECE(S) PROTO. BRAND ANTI SLIP DESIGN 12 POINT BOX END SET CONTENTS (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM,...
COMBINATION TYPE 7 PIECE(S) PROTO. BRAND ANTI SLIP DESIGN 12 POINT BOX END SET CONTENTS (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH,...
COMBINATION TYPE 9 PIECE(S) PROTO. BRAND ANTI SLIP DESIGN 12 POINT BOX END SET CONTENTS (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM,...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL BLACK OXIDE FINISH 14 PIECE(S) 9.7 POUND WEIGHT 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH,...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL POLISHED FINISH 15 PIECE(S) 9.75 POUND WEIGHT 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 4.25 POUND WEIGHT 7 MILLIMETER, 8 MILLIMETER, 10 MILLIMETER, 12 MILLIMETER, 14 MILLIMETER, 16...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 9.75 POUND WEIGHT 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 26 PIECE(S) 57.42 POUND WEIGHT 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16...
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 31 PIECE(S) 124 POUND WEIGHT 5/16 INCH, 1 INCH, 1/2 INCH, 11/16 INCH, 1-1/16 INCH, 1-1/2...
DOUBLE END ANGLE TYPE 11 5/8 INCH OVERALL LENGTH 17.463 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END...
DOUBLE END ANGLE TYPE 12 11/16 INCH OVERALL LENGTH 20.638 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END...
DOUBLE END ANGLE TYPE 14 3/8 INCH OVERALL LENGTH 23.813 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END...
DOUBLE END ANGLE TYPE 146.5 MM OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM .236 SMALLER END SIZE - DECIMAL .276 LARGER END SIZE...
DOUBLE END ANGLE TYPE 16 3/4 INCH OVERALL LENGTH 26.988 SMALLER END SIZE IN MM 28.575 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8...
DOUBLE END ANGLE TYPE 17 1/2 INCH OVERALL LENGTH 26.988 SMALLER END SIZE IN MM 28.575 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8...
DOUBLE END ANGLE TYPE 171.7 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE...
DOUBLE END ANGLE TYPE 18 1/4 INCH OVERALL LENGTH 26.988 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/4...
DOUBLE END ANGLE TYPE 202.3 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE...
DOUBLE END ANGLE TYPE 225.2 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM .472 SMALLER END SIZE - DECIMAL .512 LARGER END SIZE...
DOUBLE END ANGLE TYPE 230 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM .472 SMALLER END SIZE - DECIMAL .551 LARGER END SIZE...
DOUBLE END ANGLE TYPE 6 15/16 INCH OVERALL LENGTH 7.938 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END...
DOUBLE END ANGLE TYPE 7 3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.113 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END...
DOUBLE END ANGLE TYPE 8 1/16 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END...
DOUBLE END ANGLE TYPE 8 7/16 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.288 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END...
DOUBLE END ANGLE TYPE 8 7/8 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.288 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END...
DOUBLE END ANGLE TYPE 9 5/8 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END...
DOUBLE END ANGLE TYPE 9 7/16 INCH OVERALL LENGTH 14.288 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END...
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER...
DOUBLE END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER...
DOUBLE END TYPE 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1...
DOUBLE END TYPE 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1...
DOUBLE END TYPE 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER...
DOUBLE END TYPE 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1...
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER...
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER...
DOUBLE END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER...
DOUBLE END TYPE 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER...
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER...
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER...
DOUBLE END TYPE 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1...
DOUBLE END TYPE 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 10 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 10 7/16 INCH OVERALL LENGTH 26 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 26 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 23/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 7/32 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 27 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 15/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 19 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 12 3/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1 INCH LARGER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 1/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 25/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 45/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 15 1/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 15 59/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 17 1/2 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1 1/16...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 17 13/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 3 15/16 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 4 17/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 5 3/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 5 5/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 15/16 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 3/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 6 39/64 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 16 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 7 1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 7 7/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 18 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 1/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 1/4 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 35/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 21 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 35/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/4 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 45/64 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 7/16 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 3/4 INCH OVERALL LENGTH 3.2 SMALLER END SIZE IN MM 3.2 SMALLER END SIZE - DECIMAL 3.2 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 3/4 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 4 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 61/64 INCH OVERALL LENGTH 5 SMALLER END SIZE IN MM 5 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 61/64 INCH OVERALL LENGTH 5.5 SMALLER END SIZE IN MM 5.5 SMALLER END SIZE - DECIMAL 5.5 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 9/32 INCH OVERALL LENGTH 3.2 SMALLER END SIZE IN MM 5.5 LARGER END SIZE IN MM 3.2 SMALLER END SIZE -...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 9/32 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 4 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 1/2 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 11/32 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 3/16 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 11/32 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 17/32 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 35/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 35/64 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/16 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 MM SMALLER END SIZE ANGLE STYLE 7/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/32 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 MM SMALLER END SIZE ANGLE STYLE 1/8 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 7/8 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 11/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 23/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 23/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 5/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 33/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 MM SMALLER END SIZE ANGLE STYLE 11/64 INCH HEAD THICKNESS...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 5/8 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 53/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/2 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 57/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 57/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 15/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 13 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 17/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 14 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 7/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 14 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 17/64 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 17/64 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 3/4 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 3/4 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 27/32 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 16 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 27/32 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 18 MM SMALLER END SIZE...
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 31/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 19 MM SMALLER END SIZE...
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER...
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER...
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER...
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 25/64 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER...
DOUBLE END TYPE FULL POLISH FINISH 6 15/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM...
DOUBLE END TYPE FULL POLISH FINISH 6 5/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH...
DOUBLE END TYPE FULL POLISH FINISH 6 5/16 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM...
DOUBLE END TYPE FULL POLISH FINISH 7 9/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH...
DOUBLE END TYPE FULL POLISH FINISH 7 9/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM...
DOUBLE END TYPE FULL POLISH FINISH 8 25/32 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM...
DOUBLE END TYPE FULL POLISH FINISH 8 3/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM...
DOUBLE END TYPE FULL POLISH FINISH 8 53/64 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH...
DOUBLE END TYPE FULL POLISH FINISH 9 9/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 33/64 INCH X...
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 41/64 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 10 15/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 25 MM SOCKET SIZE 25 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 10 5/8 INCH OVERALL LENGTH 12 X 6 POINT(S) 26 MM SOCKET SIZE 26 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 10 5/8 INCH OVERALL LENGTH 6 POINT(S) 1 INCH SOCKET SIZE FACOM[R] BRAND WEIGHT 1.75 LB
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 27 MM SOCKET SIZE 27 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 13/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 29 MM SOCKET SIZE 29 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 11 27/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 28 MM SOCKET SIZE 28 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 13/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 30 MM SOCKET SIZE 30 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 19/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 31 MM SOCKET SIZE 31 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 12 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 32 MM SOCKET SIZE 32 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 13 25/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 34 MM SOCKET SIZE 34 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 13 25/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 33 MM SOCKET SIZE 33 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 11/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 35 MM SOCKET SIZE 35 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 9/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 36 MM SOCKET SIZE 36 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 15 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 38 MM SOCKET SIZE 38 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 6 MM SOCKET SIZE 6 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 1/64 INCH OVERALL LENGTH 6 POINT(S) 1/4 INCH SOCKET SIZE 1/4 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.07...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 11/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 7 MM SOCKET SIZE 7 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 31/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 8 MM SOCKET SIZE 8 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 31/64 INCH OVERALL LENGTH 6 POINT(S) 5/16 INCH SOCKET SIZE 5/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.13...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 4 51/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 9 MM SOCKET SIZE 9 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 11 MM SOCKET SIZE 11 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 23/64 INCH OVERALL LENGTH 6 POINT(S) 7/16 INCH SOCKET SIZE 7/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.25...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 12 MM SOCKET SIZE 12 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 5/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 10 MM SOCKET SIZE 10 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 5/64 INCH OVERALL LENGTH 6 POINT(S) 3/8 INCH SOCKET SIZE 3/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.2...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 13 MM SOCKET SIZE 13 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 6 POINT(S) 1/2 INCH SOCKET SIZE 1/2 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.38...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 19/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 21/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 15 MM SOCKET SIZE 15 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 21/32 INCH OVERALL LENGTH 6 POINT(S) 9/16 INCH SOCKET SIZE 9/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.49...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 1/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 16 MM SOCKET SIZE 16 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 1/64 INCH OVERALL LENGTH 6 POINT(S) 5/8 INCH SOCKET SIZE 5/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.62...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 17 MM SOCKET SIZE 17 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 43/64 INCH OVERALL LENGTH 6 POINT(S) 11/16 INCH SOCKET SIZE 11/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.8...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 1/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 19 MM SOCKET SIZE 19 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 1/32 INCH OVERALL LENGTH 6 POINT(S) 3/4 INCH SOCKET SIZE 3/4 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.94...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 11/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 20 MM SOCKET SIZE 20 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 45/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 21 MM SOCKET SIZE 21 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 8 45/64 INCH OVERALL LENGTH 6 POINT(S) 13/16 INCH SOCKET SIZE 13/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.08...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 1/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 22 MM SOCKET SIZE 22 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 27/32 INCH OVERALL LENGTH 12 X 6 POINT(S) 24 MM SOCKET SIZE 24 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 27/32 INCH OVERALL LENGTH 6 POINT(S) 15/16 INCH SOCKET SIZE 15/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.45...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 29/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 23 MM SOCKET SIZE 23 SOCKET SIZE IN MM FACOM[R] BRAND...
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 29/64 INCH OVERALL LENGTH 6 POINT(S) 7/8 INCH SOCKET SIZE 7/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.38...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 1/4 INCH OVERALL LENGTH 12 POINT(S) 5/8 INCH X 3/4 INCH SOCKET SIZE 5/8 INCH X 3/4...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 13/32 INCH OVERALL LENGTH 12 POINT(S) 21 MM X 23 MM SOCKET SIZE 1 1/8 INCH X...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 7/32 INCH OVERALL LENGTH 12 POINT(S) 18 MM X 19 MM SOCKET SIZE 63/64 INCH X 1...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 7/32 INCH OVERALL LENGTH 12 POINT(S) 20 MM X 22 MM SOCKET SIZE 1 5/64 INCH X...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 13 1/8 INCH OVERALL LENGTH 12 POINT(S) 30 MM X 32 MM SOCKET SIZE 1 19/32 INCH X...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 13 3/16 INCH OVERALL LENGTH 12 POINT(S) 24 MM X 27 MM SOCKET SIZE 1 19/64 INCH X...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 6 1/2 INCH OVERALL LENGTH 12 POINT(S) 3/8 INCH X 7/16 INCH SOCKET SIZE 3/8 INCH X 7/16...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 7 11/16 INCH OVERALL LENGTH 12 POINT(S) 6 MM X 7 MM SOCKET SIZE 19/32 INCH X 29/64...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 7 11/16 INCH OVERALL LENGTH 12 POINT(S) 8 MM X 9 MM SOCKET SIZE 19/32 INCH X 35/64...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 7 7/8 INCH OVERALL LENGTH 12 POINT(S) 10 MM X 11 MM SOCKET SIZE 45/64 INCH X 21/32...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 9 1/4 INCH OVERALL LENGTH 12 POINT(S) 1/2 INCH X 9/16 INCH SOCKET SIZE 1/2 INCH X 9/16...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 9 1/4 INCH OVERALL LENGTH 12 POINT(S) 12 MM X 13 MM SOCKET SIZE 53/64 INCH X 3/4...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 9 1/4 INCH OVERALL LENGTH 12 POINT(S) 14 MM X 15 MM SOCKET SIZE 29/32 INCH X 55/64...
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 9 7/16 INCH OVERALL LENGTH 12 POINT(S) 16 MM X 17 MM SOCKET SIZE 29/32 INCH X 15/16...
DOUBLE END, OFFSET TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH...
DOUBLE END, OFFSET TYPE 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH...
DOUBLE END, OFFSET TYPE 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH...
DOUBLE END, OFFSET TYPE 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH...
DOUBLE END, OFFSET TYPE 4 1/8 INCH OVERALL LENGTH 6.35 SMALLER END SIZE IN MM 7.94 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END...
DOUBLE END, OFFSET TYPE 4-1/8 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .2187 SMALLER END SIZE - DECIMAL .2812 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.11 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END...
DOUBLE END, OFFSET TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH...
DOUBLE END, OFFSET TYPE 6 1/2 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.287 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END...
DOUBLE END, OFFSET TYPE 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET TYPE 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 1/2 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 1/2 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 1/2 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 1/2 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 11 MM...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 1/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 1/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH...
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 9 1/4 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH...
DOUBLE END, STRAIGHT TYPE 206 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .71 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 234.7 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE...
FLARE NUT TYPE 4 PIECE(S) 1.11 LB WEIGHT (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM, (1) 19 MM X...
FLARE NUT TYPE 4 PIECE(S) 1.11 LB WEIGHT (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X...
FLARE NUT TYPE 8 PIECE(S) 2.28 LB WEIGHT (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X...
FLEX HEAD, ROUND HEAD TYPE 6 11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 43 TOOTH DESIGN WEIGHT 0.38 LB
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM 13/64 INCH PIN DIAMETER 13/64 PIN DIAMETER - FRACTIONAL...
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK...
FULL POLISH FINISH 13 37/64 INCH OVERALL LENGTH 80 TO 120 MM HEAD DIAMETER 80 TO 120 HEAD DIAMETER IN MM 15/64 INCH PIN DIAMETER 15/64 PIN DIAMETER - FRACTIONAL...
FULL POLISH FINISH 13 37/64 INCH OVERALL LENGTH 80 TO 120 MM HEAD DIAMETER 80 TO 120 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 4 23/32 INCH HOOK...
FULL POLISH FINISH 19 3/8 INCH OVERALL LENGTH 120 TO 180 MM HEAD DIAMETER 120 TO 180 HEAD DIAMETER IN MM 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL...
FULL POLISH FINISH 19 3/8 INCH OVERALL LENGTH 120 TO 180 MM HEAD DIAMETER 120 TO 180 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 7 3/32 INCH HOOK...
FULL POLISH FINISH 6 39/64 INCH OVERALL LENGTH 15 TO 35 MM HEAD DIAMETER 15 TO 35 HEAD DIAMETER IN MM 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL...
FULL POLISH FINISH 6 39/64 INCH OVERALL LENGTH 15 TO 35 MM HEAD DIAMETER 15 TO 35 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 1 1/2 INCH HOOK...
FULL POLISH FINISH 7 61/64 INCH OVERALL LENGTH 35 TO 50 MM HEAD DIAMETER 35 TO 50 HEAD DIAMETER IN MM 5/32 INCH PIN DIAMETER 5/32 PIN DIAMETER - FRACTIONAL...
FULL POLISH FINISH 7 61/64 INCH OVERALL LENGTH 35 TO 50 MM HEAD DIAMETER 35 TO 50 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH HOOK...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 10 MM HEX SIZE 10 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 12 MM HEX SIZE 12 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 3 MM HEX SIZE 3 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 4 MM HEX SIZE 4 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 5 MM HEX SIZE 5 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 6 MM HEX SIZE 6 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL 4 59/64 INCH DRIVE ARM LENGTH HARDENED PROCESS 8 MM HEX SIZE 8 HEX SIZE IN MM FACOM[R] BRAND SHORT ARM LENGTH 3 11/32 INCH...
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 10 7/16 INCH OVERALL LENGTH 10 7/16 OVERALL LENGTH - FRACTIONAL 1 3/16 INCH MAX. JAW CAPACITY 1 3/16 MAX. JAW CAPACITY -...
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 12 19/32 INCH OVERALL LENGTH 12 19/32 OVERALL LENGTH - FRACTIONAL 1 11/32 INCH MAX. JAW CAPACITY 1 11/32 MAX. JAW CAPACITY -...
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 15 9/16 INCH OVERALL LENGTH 15 9/16 OVERALL LENGTH - FRACTIONAL 1 47/64 INCH MAX. JAW CAPACITY 1 47/64 MAX. JAW CAPACITY -...
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL 1 1/16 INCH MAX. JAW CAPACITY 1 1/16 MAX. JAW CAPACITY -...
LEVERAGE TYPE ALLOY STEEL MATERIAL 11 PIECE(S) 29.76 LB WEIGHT (1) 24 MM, (1) 30 MM, (1) 32 MM, (1) 36 MM, (1) 41 MM, (1) 46 MM, (1) 50...
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 7 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE...
QUICK RELEASE, ROUND HEAD TYPE FULL POLISH, CHROME PLATED GRIP FINISH 5 3/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD...
ROUND HEAD TYPE CHROME PLATED GRIP FINISH 5 51/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 12 MM HEX SIZE 12 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 33/64 INCH DRIVE ARM LENGTH 1/16 INCH HEX SIZE 1/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 1/8 INCH HEX SIZE 1/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 27/64 INCH DRIVE ARM LENGTH 3/32 INCH HEX SIZE 3/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 23/32 INCH DRIVE ARM LENGTH 3/16 INCH HEX SIZE 3/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 3/32 INCH DRIVE ARM LENGTH 5/32 INCH HEX SIZE 5/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 3/4 INCH DRIVE ARM LENGTH 1/4 INCH HEX SIZE 1/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 6 MM HEX SIZE 6 HEX SIZE IN MM PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 21/32 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 7/32 INCH DRIVE ARM LENGTH 8 MM HEX SIZE 8 HEX SIZE IN MM PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 3/32 INCH DRIVE ARM LENGTH 10 MM HEX SIZE 10 HEX SIZE IN MM PROTO[R] BRAND SHORT...
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 61/64 INCH DRIVE ARM LENGTH 12 MM HEX SIZE 12 HEX SIZE IN MM PROTO[R] BRAND SHORT...
SATIN FINISH 14 1/4 INCH OVERALL LENGTH 3 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 3 15/16 INCH HEIGHT 31/32 INCH WEIGHT 1.99 LB
SATIN FINISH 14 3/8 INCH OVERALL LENGTH 7 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 7 7/8 INCH JAW THICKNESS 8 MM HEIGHT 25/32 INCH WEIGHT 4.57 LB
SATIN FINISH 20 3/4 INCH OVERALL LENGTH 7 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 7 7/8 INCH HEIGHT 1 3/16 INCH WEIGHT 4.76 LB
SATIN FINISH 20 7/8 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH JAW THICKNESS 10 MM HEIGHT 31/32 INCH WEIGHT 0.83 LB
SATIN FINISH 8 15/32 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH HEIGHT 31/32 INCH WEIGHT 0.86 LB
SATIN FINISH 8 15/32 INCH OVERALL LENGTH 3 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 3 15/16 INCH JAW THICKNESS 7.5 MM HEIGHT 25/32 INCH WEIGHT 1.96 LB
SATIN FINISH 9 3/4 INCH OVERALL LENGTH FACOM[R] BRAND MAXIMUM OPENING SIZE 4 INCH HEIGHT 1 25/32 INCH PIN WRENCH TYPE ROUND WEIGHT 1.45 LB
SATIN FINISH 9 3/4 INCH OVERALL LENGTH FACOM[R] BRAND MAXIMUM OPENING SIZE 4 INCH HEIGHT 1 25/32 INCH PIN WRENCH TYPE SQUARE WEIGHT 1.41 LB
SHORT ANGLE OPEN END TYPE ALLOY STEEL MATERIAL SATIN FINISH 16 PIECE(S) 1.12 LB WEIGHT (1) 3.2 MM, (1) 4 MM, (1) 5 MM, (1) 5.5 MM, (1) 6 MM,...
SHORT OPEN END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 0.22 LB WEIGHT (1) 1/2 INCH X 9/16 INCH, (1) 11/32 INCH X 7/16 INCH, (1) 3/16 INCH...
SHORT OPEN END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 PIECE(S) 0.23 LB WEIGHT (1) 3.2 MM X 5.5 MM, (1) 4 MM X 5 MM, (1) 6 MM...
SINGLE END TYPE 10 1/32 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 1 3/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 5/8 INCH...
SINGLE END TYPE 4 23/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 55/64 INCH...
SINGLE END TYPE 4 29/32 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE 23/64 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 15/16 INCH...
SINGLE END TYPE 5 1/8 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 23/64 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 63/64 INCH...
SINGLE END TYPE 5 29/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 17/64...
SINGLE END TYPE 5 5/16 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 MM SMALLER END SIZE 25/64 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 9/64...
SINGLE END TYPE 5 5/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 25/64 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 3/16...
SINGLE END TYPE 6 1/2 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE 43/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 23/64 INCH HEAD...
SINGLE END TYPE 6 1/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 MM SMALLER END SIZE 5/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 5/16 INCH HEAD...
SINGLE END TYPE 6 11/16 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 MM SMALLER END SIZE 25/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 25/64 INCH HEAD...
SINGLE END TYPE 6 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/2...
SINGLE END TYPE 6 5/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 3/4 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 23/64 INCH HEAD...
SINGLE END TYPE 6 5/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 11/32...
SINGLE END TYPE 6 5/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 27/64...
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/16 INCH HEAD...
SINGLE END TYPE 7 11/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 MM SMALLER END SIZE 1 1/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 15/32 INCH...
SINGLE END TYPE 7 11/16 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 49/64...
SINGLE END TYPE 7 15/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 MM SMALLER END SIZE 63/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 15/32 INCH HEAD...
SINGLE END TYPE 7 3/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 29/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 15/32 INCH HEAD...
SINGLE END TYPE 7 3/32 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 MM SMALLER END SIZE 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 39/64...
SINGLE END TYPE 7 3/32 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 MM SMALLER END SIZE 15/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 21/32...
SINGLE END TYPE 7 7/8 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 MM SMALLER END SIZE 1 3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 35/64 INCH...
SINGLE END TYPE 7 9/32 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 35/64 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 31/32...
SINGLE END TYPE 8 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1 1/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 33/64 INCH...
SINGLE END TYPE 8 7/8 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 MM SMALLER END SIZE 1 3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 35/64 INCH...
SINGLE END TYPE 9 1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE 1 17/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 35/64 INCH...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 5/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE 2 7/16 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 1/32 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 MM SMALLER END SIZE 2 23/32 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 11/16 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE 3 3/16 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 5/8 INCH OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 MM SMALLER END SIZE 2 63/64 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 13 25/32 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE 3 35/64 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 14 3/8 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE 3 55/64 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 14 3/8 INCH OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 MM SMALLER END SIZE 4 9/64 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 3/32 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE 1 1/2 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 9/32 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 1 57/64 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 27/32 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE 2 1/8 INCH SMALLER END OUTER...
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 9 7/16 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE 1 59/64 INCH SMALLER END OUTER...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE FORGED, HARDENED PROCESS 7/16 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 11 7/32 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 13/32 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 19/32 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 5/32 INCH OVERALL LENGTH 34 SMALLER END SIZE IN MM 34 MM SMALLER END SIZE FORGED, HARDENED PROCESS 15/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 13 3/8 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 41 MM SMALLER END SIZE FORGED, HARDENED PROCESS 17/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 15 9/16 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 MM SMALLER END SIZE FORGED, HARDENED PROCESS 5/8 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 16 23/32 INCH OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 MM SMALLER END SIZE FORGED, HARDENED PROCESS 5/8 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 16 23/32 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE FORGED, HARDENED PROCESS 5/8 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 18 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE FORGED, HARDENED PROCESS 23/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 18 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE FORGED, HARDENED PROCESS 23/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 19 11/16 INCH OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 MM SMALLER END SIZE FORGED, HARDENED PROCESS 25/32 INCH...
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 19 11/16 INCH OVERALL LENGTH 75 SMALLER END SIZE IN MM 75 MM SMALLER END SIZE FORGED, HARDENED PROCESS 13/16 INCH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 39/64 INCH DRIVE ARM LENGTH 0.9 MM HEX SIZE 0.9 HEX SIZE IN MM 0.9 HEX SIZE - DECIMAL...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 1 53/64 INCH DRIVE ARM LENGTH 1/16 INCH HEX SIZE 1/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 10 15/64 INCH DRIVE ARM LENGTH 1 INCH HEX SIZE PROTO[R] BRAND SHORT ARM LENGTH 4 17/32 INCH WEIGHT 7...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 19/32 INCH DRIVE ARM LENGTH 1/8 INCH HEX SIZE 1/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 19/64 INCH DRIVE ARM LENGTH 3/32 INCH HEX SIZE 3/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 5/32 INCH HEX SIZE 5/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 3/64 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 47/64 INCH DRIVE ARM LENGTH 9/64 INCH HEX SIZE 9/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 11/32 INCH DRIVE ARM LENGTH 3/16 INCH HEX SIZE 3/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 5/32 INCH DRIVE ARM LENGTH 4.5 MM HEX SIZE 4.5 HEX SIZE IN MM 4.5 HEX SIZE - DECIMAL...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 51/64 INCH DRIVE ARM LENGTH 1/4 INCH HEX SIZE 1/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 9/16 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 33/64 INCH DRIVE ARM LENGTH 3/8 INCH HEX SIZE 3/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 7/32 INCH DRIVE ARM LENGTH 5/16 INCH HEX SIZE 5/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 45/64 INCH DRIVE ARM LENGTH 1/2 INCH HEX SIZE 1/2 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 5/64 INCH DRIVE ARM LENGTH 7/16 INCH HEX SIZE 7/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 1/16 INCH DRIVE ARM LENGTH 9/16 INCH HEX SIZE 9/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 31/32 INCH DRIVE ARM LENGTH 11/16 INCH HEX SIZE 11/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 39/64 INCH DRIVE ARM LENGTH 5/8 INCH HEX SIZE 5/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 53/64 INCH DRIVE ARM LENGTH 3/4 INCH HEX SIZE 3/4 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 8 47/64 INCH DRIVE ARM LENGTH 7/8 INCH HEX SIZE 7/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH...
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 2 3/4 INCH MAX. JAW CAPACITY 2 3/4 MAX. JAW CAPACITY - FRACTIONAL...
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 14 23/32 INCH OVERALL LENGTH 14 23/32 OVERALL LENGTH - FRACTIONAL 3 1/8 INCH MAX. JAW CAPACITY 3 1/8 MAX. JAW CAPACITY - FRACTIONAL...
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 9 1/16 INCH OVERALL LENGTH 9 1/16 OVERALL LENGTH - FRACTIONAL 2 3/8 INCH MAX. JAW CAPACITY 2 3/8 MAX. JAW CAPACITY - FRACTIONAL...
TAPPET TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 PIECE(S) 1.63 LB WEIGHT (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM,...
VANADIUM STEEL MATERIAL CHROME FINISH 11 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 11 27/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 12 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 12 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 13 31/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 26 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 13 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 14 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 14 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 16 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 16 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 17 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 33 SMALLER END SIZE IN MM 33 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 34 SMALLER END SIZE IN MM 34 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 35 SMALLER END SIZE IN MM 35 LARGER END SIZE IN MM...
VANADIUM STEEL MATERIAL CHROME FINISH 20 5/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM...

<< Prev Next >>