Proto® Industrial Tools Open End Wrench J3225

Description
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 8.7 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .344 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.04 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 8.7 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .344 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.04 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3225 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3225
Open End Wrench J3225
DOUBLE END, ANGLE TYPE 3 3/4 INCH OVERALL LENGTH 8.7 SMALLER END SIZE IN MM 9.5 LARGER END SIZE IN MM 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .344 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/32 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.04 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 3/4 INCH OVERALL LENGTH
  • 8.7 SMALLER END SIZE IN MM
  • 9.5 LARGER END SIZE IN MM
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .344 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 11/32 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 5/32 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.04 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3225
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details