Proto® Industrial Tools Combination Wrench J1229MASD

Description
402.9 MM OVERALL LENGTH 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE 29 MM LARGER END SIZE 16.3 MM X 11.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.39 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 42.1 MM BOX END DIAMETER X 57.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
402.9 MM OVERALL LENGTH 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE 29 MM LARGER END SIZE 16.3 MM X 11.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.39 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 42.1 MM BOX END DIAMETER X 57.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1229MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1229MASD
Combination Wrench J1229MASD
402.9 MM OVERALL LENGTH 29 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 29 MM SMALLER END SIZE 29 MM LARGER END SIZE 16.3 MM X 11.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 1.39 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 42.1 MM BOX END DIAMETER X 57.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 402.9 MM OVERALL LENGTH
  • 29 SMALLER END SIZE IN MM
  • 29 LARGER END SIZE IN MM
  • 29 MM SMALLER END SIZE
  • 29 MM LARGER END SIZE
  • 16.3 MM X 11.9 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 1.39 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 42.1 MM BOX END DIAMETER X 57.5 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1229MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details