Proto® Industrial Tools Open End Wrench J3055B

Description
DOUBLE END, ANGLE TYPE 14-5/8 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 14-5/8 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3055B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3055B
Open End Wrench J3055B
DOUBLE END, ANGLE TYPE 14-5/8 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 1/2 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 14-5/8 INCH OVERALL LENGTH
  • 1-1/4 SMALLER END SIZE - FRACTIONAL
  • 1-5/16 LARGER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1.3125 LARGER END SIZE - DECIMAL
  • 1-1/4 INCH SMALLER END SIZE
  • 1-5/16 INCH LARGER END SIZE
  • 1/2 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3055B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details