Proto® Industrial Tools Combination Wrench J1268

Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 54 SMALLER END SIZE IN MM 54 LARGER END SIZE IN MM 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2 1/8 INCH SMALLER END SIZE 2 1/8 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.74 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 54 SMALLER END SIZE IN MM 54 LARGER END SIZE IN MM 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2 1/8 INCH SMALLER END SIZE 2 1/8 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.74 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1268 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1268
Combination Wrench J1268
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 54 SMALLER END SIZE IN MM 54 LARGER END SIZE IN MM 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2 1/8 INCH SMALLER END SIZE 2 1/8 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.74 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 29 1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 54 SMALLER END SIZE IN MM
  • 54 LARGER END SIZE IN MM
  • 2 1/8 SMALLER END SIZE - FRACTIONAL
  • 2 1/8 LARGER END SIZE - FRACTIONAL
  • 2.125 SMALLER END SIZE - DECIMAL
  • 2.125 LARGER END SIZE - DECIMAL
  • 2 1/8 INCH SMALLER END SIZE
  • 2 1/8 INCH LARGER END SIZE
  • 27/32 INCH X 1 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 9.74 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1268
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details