Proto® Industrial Tools Combination Wrench J12124

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 7/8 SMALLER END SIZE - FRACTIONAL 3 7/8 LARGER END SIZE - FRACTIONAL 3 7/8 INCH SMALLER END SIZE 3 7/8 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 7/8 SMALLER END SIZE - FRACTIONAL 3 7/8 LARGER END SIZE - FRACTIONAL 3 7/8 INCH SMALLER END SIZE 3 7/8 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J12124 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J12124
Combination Wrench J12124
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 7/8 SMALLER END SIZE - FRACTIONAL 3 7/8 LARGER END SIZE - FRACTIONAL 3 7/8 INCH SMALLER END SIZE 3 7/8 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 37 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3 7/8 SMALLER END SIZE - FRACTIONAL
  • 3 7/8 LARGER END SIZE - FRACTIONAL
  • 3 7/8 INCH SMALLER END SIZE
  • 3 7/8 INCH LARGER END SIZE
  • 2 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 35 LB
  • HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J12124
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details