Proto® Industrial Tools Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| 11 1/5 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 3 15/16 INCH THK WEIGHT 1.96 LB | |
| 18 1/2 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 10 15/64 INCH THK WEIGHT 2.87 LB | |
| 24 27/64 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 15 47/64 INCH THK WEIGHT 3.31 LB | |
| 6 8/11 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 5/16 INCH W X 1 61/64 INCH THK WEIGHT 0.53 LB | |
| 8 1/16 INCH 1 25/32 INCH MAX. JAW OPENING 1 25/32 MAX. JAW OPENING IN INCH CLAMP, FORM, BEND, CRIMP SHEET METAL APPLICATION PROTO[R] BRAND JAW SIZE 3 9/64 INCH... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 1 3/4 INCH MAX. JAW CAPACITY 1.75 MAX. JAW CAPACITY - DECIMAL 1 3/4 MAX. JAW CAPACITY - FRACTIONAL 44.45 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1 5/16 MAX. JAW CAPACITY - FRACTIONAL 33.3375 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 3/8 INCH MAX. JAW CAPACITY 10.375 MAX. JAW CAPACITY - DECIMAL 10 3/8 MAX. JAW CAPACITY - FRACTIONAL 263.525 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 INCH MIN. JAW CAPACITY 15 INCH MAX. JAW CAPACITY 10 MIN. JAW CAPACITY - DECIMAL 15 MAX. JAW CAPACITY - DECIMAL 10 MIN. | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 1/2 INCH MAX. JAW CAPACITY 12.5 MAX. JAW CAPACITY - DECIMAL 12 1/2 MAX. JAW CAPACITY - FRACTIONAL 317.5 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 INCH MIN. JAW CAPACITY 18 INCH MAX. JAW CAPACITY 12 MIN. JAW CAPACITY - DECIMAL 18 MAX. JAW CAPACITY - DECIMAL 12 MIN. | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 13/16 INCH MAX. JAW CAPACITY .8125 MAX. JAW CAPACITY - DECIMAL 13/16 MAX. JAW CAPACITY - FRACTIONAL 20.6375 MAX. JAW CAPACITY IN MM 3/8... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 3/8 INCH MAX. JAW CAPACITY 2.375 MAX. JAW CAPACITY - DECIMAL 2 3/8 MAX. JAW CAPACITY - FRACTIONAL 60.325 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM 1/2... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 2 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 2 MIN. | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 5/16 INCH MAX. JAW CAPACITY 3.3125 MAX. JAW CAPACITY - DECIMAL 3 5/16 MAX. JAW CAPACITY - FRACTIONAL 84.1375 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY IN MM 5/8... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 1/8 INCH MAX. JAW CAPACITY 4.125 MAX. JAW CAPACITY - DECIMAL 4 1/8 MAX. JAW CAPACITY - FRACTIONAL 104.775 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 5/8 INCH MAX. JAW CAPACITY 4.625 MAX. JAW CAPACITY - DECIMAL 4 5/8 MAX. JAW CAPACITY - FRACTIONAL 117.475 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 4 MIN. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - DECIMAL 4 MIN. | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 5 3/8 INCH MAX. JAW CAPACITY 5.375 MAX. JAW CAPACITY - DECIMAL 5 3/8 MAX. JAW CAPACITY - FRACTIONAL 136.525 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 5/8 INCH MAX. JAW CAPACITY 6.625 MAX. JAW CAPACITY - DECIMAL 6 5/8 MAX. JAW CAPACITY - FRACTIONAL 168.275 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 6 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 6 MIN. | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 1/4 INCH MAX. JAW CAPACITY 8.25 MAX. JAW CAPACITY - DECIMAL 8 1/4 MAX. JAW CAPACITY - FRACTIONAL 209.55 MAX. JAW CAPACITY IN... | |
| ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 8 MIN. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - DECIMAL 8 MIN. | |
| BLACK FINISH HARDENED PROCESS 11/25 INCH SCREW SIZE PROTO[R] BRAND WEIGHT 0.1 LB | |
| C CLAMP TYPE 11 27/64 INCH STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 2 9/16 INCH L X 5 29/32 INCH W WEIGHT 1.96 LB | |
| C CLAMP TYPE 11 5/12 INCH WELDING APPLICATION HEAT TREATED ALUMINUM ALLOY JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 15/32 INCH WEIGHT 1.48 LB | |
| C CLAMP TYPE 12 19/32 INCH ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW WIDTH 1 11/64 INCH WEIGHT 2.2 LB | |
| C CLAMP TYPE 14 2/12 INCH WELDING APPLICATION HEAT TREATED ALUMINUM ALLOY JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 45/64 INCH WEIGHT 1.92 LB | |
| C CLAMP TYPE 14 3/8 INCH ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW WIDTH 5 1/2 INCH WEIGHT 2.7 LB | |
| C CLAMP TYPE 18 1/2 INCH ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW WIDTH 10 15/64 INCH WEIGHT 3.2 LB | |
| C CLAMP TYPE 24 57/64 INCH ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW WIDTH 1 11/64 INCH WEIGHT 4 LB | |
| C CLAMP TYPE 6 1/2 INCH ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW WIDTH 3/4 INCH WEIGHT 0.6 LB | |
| C CLAMP TYPE 6 11/16 INCH SWIVEL PAD TIP TYPE PROTO[R] BRAND JAW SIZE 1 29/64 INCH L X 3 15/32 INCH W WEIGHT 0.58 LB | |
| CHAIN TYPE 9 27/32 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 45/64 INCH WEIGHT 1.98 LB | |
| CONVEX JAW TYPE 9 7/16 INCH DRILL BIT, TAP, FASTENER AND TUBE APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND WEIGHT 1.32 LB WITH GROOVED GRIP | |
| CURVED JAW TYPE 5 1/2 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 21/64 INCH WEIGHT 0.4 LB WITH WIRE CUTTER | |
| CURVED JAW TYPE 5 33/64 INCH PROTO[R] BRAND JAW SIZE 29/32 INCH L X 1 27/32 INCH W WEIGHT 0.45 LB | |
| CURVED JAW TYPE 5 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 13/64 INCH L X 1 17/64... | |
| CURVED JAW TYPE 5 INCH ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 WEIGHT 0.35 LB | |
| CURVED JAW TYPE 7 1/4 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/64 INCH L X 1 19/64... | |
| CURVED JAW TYPE 7 15/32 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 11/32 INCH WEIGHT 0.82 LB | |
| CURVED JAW TYPE 7 15/32 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 11/32 INCH WEIGHT 0.82 LB WITH WIRE CUTTER | |
| CURVED JAW TYPE 7 3/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/32 INCH L X 1 17/32... | |
| CURVED JAW TYPE 7 31/64 INCH PROTO[R] BRAND JAW SIZE 1 11/32 INCH L X 2 23/64 INCH W WEIGHT 0.91 LB | |
| CURVED JAW TYPE 8 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 39/64 INCH L X 1 39/64... | |
| CURVED JAW TYPE 8 7/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 3/4 INCH L X 1 57/64... | |
| CURVED JAW TYPE 9 1/4 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 1.32 LB | |
| CURVED JAW TYPE 9 23/64 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 1.32 LB WITH WIRE CUTTER | |
| CURVED JAW TYPE 9 27/32 INCH PROTO[R] BRAND JAW LENGTH 2 7/8 INCH WEIGHT 1.69 LB 4 POSITION JAW WITH ADJUSTMENT DIAL | |
| CURVED JAW TYPE 9 27/32 INCH PROTO[R] BRAND JAW SIZE 1 31/32 INCH L X 2 61/64 INCH W WEIGHT 1.45 LB | |
| CURVED/CONVEX/STRAIG HT JAW TYPE 7 7/8 INCH PLUMBING, WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW SIZE 1 25/32 INCH L X 27/64 INCH W X 27/64 INCH THK... | |
| CURVED/CONVEX/STRAIG HT JAW TYPE 9 27/32 INCH PLUMBING, WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW SIZE 2 5/32 INCH L X 1/2 INCH W X 1/2 INCH THK... | |
| CURVED/LONG SLIM JAW TYPE 10 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/8 INCH WEIGHT 1.48 LB | |
| CURVED/LONG SLIM JAW TYPE 11 1/5 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 15/32 INCH WEIGHT 1.96 LB... | |
| CURVED/LONG SLIM JAW TYPE 6 29/32 INCH ENGINE APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 5/16 INCH WEIGHT 0.42 LB | |
| CURVED/LONG SLIM JAW TYPE 6 7/8 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 5/16 INCH WEIGHT 0.42 LB... | |
| CURVED/LONG SLIM JAW TYPE 7 15/32 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 0.88 LB... | |
| CURVED/LONG SLIM JAW TYPE 9 1/32 INCH ENGINE APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 0.88 LB | |
| CURVED/LONG SLIM JAW TYPE 9 1/4 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 25/64 INCH WEIGHT 1.32 LB... | |
| CURVED/STRAIGHT/LONG NOSE JAW TYPE 7 3/32 INCH TWISTING APPLICATION CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL PROTO[R] BRAND WEIGHT 0.83 LB WITH 70 DEG ANGLED DESIGN | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 INCH MAX. JAW CAPACITY 10 MAX. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - FRACTIONAL 254 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 INCH MAX. JAW CAPACITY 12 MAX. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - FRACTIONAL 304.8 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW CAPACITY... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 2 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 3 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 4 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL... | |
| DROP FORGED PROCESS 1 INCH THROAT DEPTH PROTO[R] BRAND LENGTH 5 5/32 INCH WITH BUTTERFLY SCREW, SWIVEL PAD WEIGHT 0.55 LB | |
| DROP FORGED PROCESS 1 INCH THROAT DEPTH PROTO[R] BRAND LENGTH 5 5/32 INCH WITH BUTTERFLY SCREW, SWIVEL PAD WEIGHT 0.66 LB | |
| EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW... | |
| EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW... | |
| EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 8 INCH MAX. JAW CAPACITY 8 MAX. JAW CAPACITY - DECIMAL 8 MAX. JAW CAPACITY - FRACTIONAL 203.2 MAX. JAW... | |
| EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 4 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY -... | |
| EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY -... | |
| EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 8 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY -... | |
| FLAT JAW TYPE 7 5/16 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 1/8 INCH L X 1 25/32... | |
| LONG NOSE JAW TYPE 6 11/16 INCH PROTO[R] BRAND JAW SIZE 2 1/64 INCH L X 1 27/32 INCH W WEIGHT 0.5 LB | |
| LONG NOSE JAW TYPE 6 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 2 5/32 INCH L X 1... | |
| LONG NOSE JAW TYPE 9 1/4 INCH PROTO[R] BRAND JAW SIZE 2 19/32 INCH L X 2 13/64 INCH W WEIGHT 0.99 LB | |
| MICRO GRIP TYPE 3 5/8 INCH 1/2 INCH MAX. JAW OPENING 1/2 MAX. JAW OPENING IN INCH AUTO BODY REPAIR, METAL FABRICATION APPLICATION 17/27 INCH THROAT DEPTH 17/27 THROAT DEPTH... | |
| STRAIGHT JAW TYPE 7 15/32 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 1/2 INCH WEIGHT 0.88 LB | |
| STRAIGHT JAW TYPE 9 1/4 INCH ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 5/8 INCH WEIGHT 1.39 LB | |
| U SHAPED JAW TYPE 11 19/32 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 2 3/4 INCH WEIGHT 2.12 LB | |
| U SHAPED JAW TYPE 9 1/32 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND JAW WIDTH 2 3/4 INCH WEIGHT 1.54 LB | |
| U SHAPED JAW TYPE 9 3/5 INCH WELDING APPLICATION HEAT TREATED DIE CAST ALUMINUM ALLOY JAW MATERIAL PROTO[R] BRAND JAW WIDTH 2 3/4 INCH WEIGHT 1.63 LB | |
| U SHAPED JAW TYPE 9 41/64 INCH PLUG WELDING, SHEET METAL APPLICATION ALLOY STEEL JAW MATERIAL SWIVEL PAD TIP TYPE PROTO[R] BRAND TIP MATERIAL COPPER WEIGHT 1.12 LB |