Proto® Industrial Tools Combination Wrench J1284

Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 3/4 INCH W OPEN END X 3 3/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 3/4 INCH W OPEN END X 3 3/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1284 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1284
Combination Wrench J1284
ALLOY STEEL MATERIAL SATIN FINISH 29 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 9/16 SMALLER END SIZE - FRACTIONAL 2 9/16 LARGER END SIZE - FRACTIONAL 2 9/16 INCH SMALLER END SIZE 2 9/16 INCH LARGER END SIZE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 13 LB HEAD DIMENSION 4 3/4 INCH W OPEN END X 3 3/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 29 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2 9/16 SMALLER END SIZE - FRACTIONAL
  • 2 9/16 LARGER END SIZE - FRACTIONAL
  • 2 9/16 INCH SMALLER END SIZE
  • 2 9/16 INCH LARGER END SIZE
  • 1 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 13 LB
  • HEAD DIMENSION 4 3/4 INCH W OPEN END X 3 3/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1284
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details