Proto® Industrial Tools Box End Wrench J2644

Description
30 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 69.85 LARGER END SIZE IN MM 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75 SMALLER END SIZE - DECIMAL 2.75 LARGER END SIZE - DECIMAL 2-3/4 INCH SMALLER END SIZE 2-3/4 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
30 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 69.85 LARGER END SIZE IN MM 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75 SMALLER END SIZE - DECIMAL 2.75 LARGER END SIZE - DECIMAL 2-3/4 INCH SMALLER END SIZE 2-3/4 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2644 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2644
Box End Wrench J2644
30 INCH OVERALL LENGTH 69.85 SMALLER END SIZE IN MM 69.85 LARGER END SIZE IN MM 2-3/4 SMALLER END SIZE - FRACTIONAL 2-3/4 LARGER END SIZE - FRACTIONAL 2.75 SMALLER END SIZE - DECIMAL 2.75 LARGER END SIZE - DECIMAL 2-3/4 INCH SMALLER END SIZE 2-3/4 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 30 INCH OVERALL LENGTH
  • 69.85 SMALLER END SIZE IN MM
  • 69.85 LARGER END SIZE IN MM
  • 2-3/4 SMALLER END SIZE - FRACTIONAL
  • 2-3/4 LARGER END SIZE - FRACTIONAL
  • 2.75 SMALLER END SIZE - DECIMAL
  • 2.75 LARGER END SIZE - DECIMAL
  • 2-3/4 INCH SMALLER END SIZE
  • 2-3/4 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2644
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details