Proto® Industrial Tools Open End Wrench J3537M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 37 SMALLER END SIZE IN MM 37 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/2 INCH WEIGHT 0.43 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 37 SMALLER END SIZE IN MM 37 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/2 INCH WEIGHT 0.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3537M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3537M
Open End Wrench J3537M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 37 SMALLER END SIZE IN MM 37 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 1/2 INCH WEIGHT 0.43 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 5/8 INCH OVERALL LENGTH
  • 37 SMALLER END SIZE IN MM
  • 37 MM SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 1/2 INCH
  • WEIGHT 0.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3537M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details