Proto® Industrial Tools Open End Wrench J3114M

Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 142.7 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 142.7 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3114M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3114M
Open End Wrench J3114M
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 142.7 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 142.7 MM OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO. BRAND
  • WEIGHT 1.79 LB
  • COATING POLISHED
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3114M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details